Atkore International Beam Clamp P2401S HG

Description
WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1300 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1300 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 3/16 INCH THK WEIGHT 156 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1300 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1300 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 3/16 INCH THK WEIGHT 156 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2401S HG - Atkore International
Harvey, IL, USA
Beam Clamp
P2401S HG
Beam Clamp P2401S HG
WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1300 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1300 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 3/16 INCH THK WEIGHT 156 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • HOT DIPPED GALVANIZED FINISH
  • 3/4 INCH MIN. JAW CAPACITY
  • 1 11/16 INCH MAX. JAW CAPACITY
  • 3/4 MIN. JAW CAPACITY - FRACTIONAL
  • 1 11/16 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION
  • 1300 LB LOAD CAPACITY
  • 1/2 INCH X 2 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • 1300 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 3/8 INCH-16 TPI
  • OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 3/16 INCH THK
  • WEIGHT 156 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2401S HG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 2726475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Socket Toggle Screws - 33310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Beam Clamp - MBC27 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.8780 inch (22.3 mm)
View Details