Atkore International Channel Conduit/Cable Clamp P2064 EG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 77 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 77 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2064 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2064 EG
Channel Conduit/Cable Clamp P2064 EG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 77 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 5 1/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 11 GAUGE
  • WEIGHT 77 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2064 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Clamp - P1217 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
View Details
Constant Hanger Type 11 - 11 14 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details