Atkore International Channel Conduit/Cable Clamp P2034 CC

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 18 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 18 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2034 CC - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2034 CC
Channel Conduit/Cable Clamp P2034 CC
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 18 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP AND HARDWARE MATERIAL
  • COPPER COATED FINISH
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 14 GAUGE
  • WEIGHT 18 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2034 CC
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit Hanger - HIC100 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details
Channel Conduit/Cable Clamp - 027M032 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Spring Hanger Type 26 - 26 22 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 44960 lbs (? to 20390 kg)
View Details