Atkore International Channel Conduit/Cable Clamp P2027 CC

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 10 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 10 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2027 CC - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2027 CC
Channel Conduit/Cable Clamp P2027 CC
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 10 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP AND HARDWARE MATERIAL
  • COPPER COATED FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 5/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 16 GAUGE
  • WEIGHT 10 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2027 CC
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Hanger - 970 0500EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 800 lbs (363 kg)
View Details
Channel Conduit/Cable Clamp - P2042 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details