Atkore International Channel Conduit/Cable Clamp P2014 EG

Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 14 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
Datasheet
Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 14 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2014 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2014 EG
Channel Conduit/Cable Clamp P2014 EG
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 14 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
  • PIPE/CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635/A36 14 GAUGE STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 5/8 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • UNISTRUT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2014 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Pipe Hanger - 451 1400EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Pipe Clamp - P2033 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.38 inch (34.92 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details