Atkore International Conduit Clamp P1217 EG

Description
CONDUIT TRADE SIZE 2 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 600 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 14 GAUGE
Datasheet
Description
CONDUIT TRADE SIZE 2 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 600 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 14 GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Clamp - P1217 EG - Atkore International
Harvey, IL, USA
Conduit Clamp
P1217 EG
Conduit Clamp P1217 EG
CONDUIT TRADE SIZE 2 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 600 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 14 GAUGE
  • CONDUIT TRADE SIZE 2 INCH
  • CONDUIT TYPE RIGID/THINWALL
  • FINISH ELECTROGALVANIZED
  • LOAD CAPACITY 600 LB
  • MATERIAL STEEL
  • PROCESS HOT ROLLED, OILED, PICKLED
  • TYPE BOLTED
  • CLAMP THICKNESS 14 GAUGE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1217 EG
Product Name Conduit Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P1113 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Riser Clamp Type 45 - 45 11 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details