Atkore International Beam Clamp P1985S GR

Description
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 3/4 INCH THK MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 62 LB PER 100 PIECES LOAD RATING 1000 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
Datasheet
Description
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 3/4 INCH THK MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 62 LB PER 100 PIECES LOAD RATING 1000 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1985S GR - Atkore International
Harvey, IL, USA
Beam Clamp
P1985S GR
Beam Clamp P1985S GR
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 3/4 INCH THK MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 62 LB PER 100 PIECES LOAD RATING 1000 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
  • I TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • PERMA-GREEN. FINISH
  • 3/4 INCH THK MAX. JAW CAPACITY
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • OVERALL WIDTH 1-1/4 INCH
  • WEIGHT 62 LB PER 100 PIECES
  • LOAD RATING 1000 LB WHEN USED IN PAIRS
  • SCREW LENGTH 1-1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1985S GR
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 767696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless steel
View Details
140 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70005 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Fixed Jaw Super Clamp WH BC WLL ton 3.2 - 502300323500790 - Certex UK
Specs
Clamping Force 7055 lbs (3199 kg)
View Details