Atkore International Channel Conduit/Cable Clamp P1571 EG

Description
PIPE/RIGID CONDUIT TO STRUT, PARALLEL TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 12 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.5 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 3 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1571 MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT, PARALLEL TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 12 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.5 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 3 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1571 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1571 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1571 EG
Channel Conduit/Cable Clamp P1571 EG
PIPE/RIGID CONDUIT TO STRUT, PARALLEL TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 12 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.5 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 3 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1571 MODEL
  • PIPE/RIGID CONDUIT TO STRUT, PARALLEL TYPE
  • ASTM A36/A575/A576/A635/A1008/A1011 HOT ROLLED/PICKLED AND OILED 12 GAUGE STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3.5 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 3 INCH TRADE SIZE
  • INCLUDES SLOTTED HEX HEAD SCREW AND NUT
  • P1571 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1571 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pipe Hanger - 181 0400EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 1250 lbs (567 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Pipe Strap - P2558-05 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 0.50 inch (12.70 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details