Atkore International Channel Conduit/Cable Clamp P1563 EG

Description
PARALLEL PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 27 LB PER 100 PIECES
Datasheet
Description
PARALLEL PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 27 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1563 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1563 EG
Channel Conduit/Cable Clamp P1563 EG
PARALLEL PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 27 LB PER 100 PIECES
  • PARALLEL PIPE/RIGID CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.675 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 3/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 14 GAUGE
  • WEIGHT 27 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1563 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 450F0350PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Pipe Hanger - J1212N EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details