Atkore International Channel Conduit/Cable Clamp P1430 ZD

Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 1.74 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 29 LB PER 100 PIECES
Datasheet
Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 1.74 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 29 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1430 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1430 ZD
Channel Conduit/Cable Clamp P1430 ZD
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 1.74 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 29 LB PER 100 PIECES
  • PIPE/EMT CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • PERMA-GOLD[T] FINISH
  • 1.74 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 1 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 12 GAUGE
  • WEIGHT 29 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1430 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Rigid/EMT Conduit Support - 336 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Support; Rigid/EMT Conduit Support
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P1112 PC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details