Atkore International Channel Conduit/Cable Clamp P1425AS EG

Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.577 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 9 LB PER 100 PIECES
Datasheet
Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.577 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 9 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1425AS EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1425AS EG
Channel Conduit/Cable Clamp P1425AS EG
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.577 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 9 LB PER 100 PIECES
  • PIPE/EMT CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.577 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 16 GAUGE
  • WEIGHT 9 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1425AS EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - 2 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details
Pipe Roller Support - P2474-4 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 750 lbs (340 kg)
Pipe Size 5.00 to 8.00 inch (127.00 to 203.20 mm)
View Details
Spring Support Type 28 - 28 12 19 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details