Atkore International Channel/Strut Flat Plate P1380A EG

Description
ANGLE, 90 DEGREE TYPE ASTM A36/A575/A576/A635/A 1011 STEEL MATERIAL ELECTROGALVANIZED FINISH 5-3/8 INCH 3-1/2 INCH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED/PICKLED AND OILED PROCESS 80 POUND PER 100 WEIGHT 4 HOLE(S) 9/16 INCH DIAMETER HOLE/SLOT SIZE END TO HOLE CENTER SIZE 13/16 INCH HOLE SPACING ON CENTER SIZE 1-7/8 INCH P1380A MODEL
Datasheet
Description
ANGLE, 90 DEGREE TYPE ASTM A36/A575/A576/A635/A 1011 STEEL MATERIAL ELECTROGALVANIZED FINISH 5-3/8 INCH 3-1/2 INCH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED/PICKLED AND OILED PROCESS 80 POUND PER 100 WEIGHT 4 HOLE(S) 9/16 INCH DIAMETER HOLE/SLOT SIZE END TO HOLE CENTER SIZE 13/16 INCH HOLE SPACING ON CENTER SIZE 1-7/8 INCH P1380A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel/Strut Flat Plate - P1380A EG - Atkore International
Harvey, IL, USA
Channel/Strut Flat Plate
P1380A EG
Channel/Strut Flat Plate P1380A EG
ANGLE, 90 DEGREE TYPE ASTM A36/A575/A576/A635/A 1011 STEEL MATERIAL ELECTROGALVANIZED FINISH 5-3/8 INCH 3-1/2 INCH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED/PICKLED AND OILED PROCESS 80 POUND PER 100 WEIGHT 4 HOLE(S) 9/16 INCH DIAMETER HOLE/SLOT SIZE END TO HOLE CENTER SIZE 13/16 INCH HOLE SPACING ON CENTER SIZE 1-7/8 INCH P1380A MODEL
  • ANGLE, 90 DEGREE TYPE
  • ASTM A36/A575/A576/A635/A1011 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 5-3/8 INCH
  • 3-1/2 INCH
  • 1-5/8 INCH CHANNEL WIDTH
  • 1/4 INCH THICKNESS
  • HOT ROLLED/PICKLED AND OILED PROCESS
  • 80 POUND PER 100 WEIGHT
  • 4 HOLE(S)
  • 9/16 INCH DIAMETER HOLE/SLOT SIZE
  • END TO HOLE CENTER SIZE 13/16 INCH
  • HOLE SPACING ON CENTER SIZE 1-7/8 INCH
  • P1380A MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Modular Framing Systems
Product Number P1380A EG
Product Name Channel/Strut Flat Plate
Unlock Full Specs
to access all available technical data

Similar Products