SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.42 LB/FT WEIGHT
1 CHANNEL(S)
1.43 INCH DEFLECTION
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1100 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.42 LB/FT WEIGHT
1 CHANNEL(S)
1.43 INCH DEFLECTION
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1100 MODEL
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.42 LB/FT WEIGHT
1 CHANNEL(S)
1.43 INCH DEFLECTION
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1100 MODEL