WIDE THROAT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
7/8 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
500 LB PER PAIR LOAD CAPACITY
1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
ROD SIZE 9/16 INCH
OVERALL DIMENSION 1 1/2 INCH W X 3/8 INCH THK
WEIGHT 95 LB PER 100 PIECES
Atkore International
Done
Datasheet
Description
WIDE THROAT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
7/8 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
500 LB PER PAIR LOAD CAPACITY
1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
ROD SIZE 9/16 INCH
OVERALL DIMENSION 1 1/2 INCH W X 3/8 INCH THK
WEIGHT 95 LB PER 100 PIECES
WIDE THROAT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
7/8 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
500 LB PER PAIR LOAD CAPACITY
1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
ROD SIZE 9/16 INCH
OVERALL DIMENSION 1 1/2 INCH W X 3/8 INCH THK
WEIGHT 95 LB PER 100 PIECES
WIDE THROAT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
7/8 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION