Atkore International Pipe Clamp P1126 EG

Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 1000 LOAD RATING IN LB 1000 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 130 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 10 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 8 INCH NOMINAL PIPE SIZE - DECIMAL 8 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 8 NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 1000 LOAD RATING IN LB 1000 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 130 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 10 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 8 INCH NOMINAL PIPE SIZE - DECIMAL 8 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 8 NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P1126 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P1126 EG
Pipe Clamp P1126 EG
TWO PIECE TYPE ELECTROGALVANIZED FINISH 1000 LOAD RATING IN LB 1000 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 130 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 10 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 8 INCH NOMINAL PIPE SIZE - DECIMAL 8 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 8 NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • 1000 LOAD RATING IN LB
  • 1000 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 130 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 10 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • FOR RIGID STEEL CONDUIT
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 8 INCH
  • NOMINAL PIPE SIZE - DECIMAL 8
  • NOMINAL PIPE SIZE - DECIMAL - UOM IN
  • NOMINAL PIPE SIZE - FRACTIONAL 8
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1126 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Constant Hanger Type 11 - 11 96 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - C7B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 165 lbs (74.83 kg)
View Details
Rigid/EMT Conduit Strap - CI1504 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details