Atkore International Channel Conduit/Cable Clamp P1117E EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL, EVERDUR HARDWARE MATERIAL ELECTROGALVANIZED FINISH 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 34 LB PER 100 PIECES
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL, EVERDUR HARDWARE MATERIAL ELECTROGALVANIZED FINISH 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 34 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1117E EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1117E EG
Channel Conduit/Cable Clamp P1117E EG
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL, EVERDUR HARDWARE MATERIAL ELECTROGALVANIZED FINISH 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 34 LB PER 100 PIECES
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL, EVERDUR HARDWARE MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2.375 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 12 GAUGE
  • WEIGHT 34 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1117E EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 510R2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details