Atkore International Channel Conduit/Cable Clamp P1114 PC

Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PLASTIC COATED FINISH 1.66 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 19 LB PER 100 PIECES
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PLASTIC COATED FINISH 1.66 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 19 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1114 PC - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1114 PC
Channel Conduit/Cable Clamp P1114 PC
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PLASTIC COATED FINISH 1.66 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 19 LB PER 100 PIECES
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • PLASTIC COATED FINISH
  • 1.66 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 1/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 14 GAUGE
  • WEIGHT 19 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1114 PC
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Rigid/EMT Conduit Strap - 1705 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - 022T026 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details