Atkore International Channel Conduit/Cable Clamp P1113E EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL, EVERDUR HARDWARE MATERIAL ELECTROGALVANIZED FINISH 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 17 LB PER 100 PIECES
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL, EVERDUR HARDWARE MATERIAL ELECTROGALVANIZED FINISH 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 17 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1113E EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1113E EG
Channel Conduit/Cable Clamp P1113E EG
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL, EVERDUR HARDWARE MATERIAL ELECTROGALVANIZED FINISH 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 17 LB PER 100 PIECES
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL, EVERDUR HARDWARE MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.315 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 14 GAUGE
  • WEIGHT 17 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1113E EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 420 3600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 7000 lbs (3175 kg)
View Details
Pipe Hanger - J1225 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 500 lbs (227 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details