Atkore International Channel Conduit/Cable Clamp P1113 CC

Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 17 LB PER 100 PIECES
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 17 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1113 CC - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1113 CC
Channel Conduit/Cable Clamp P1113 CC
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 1.315 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 17 LB PER 100 PIECES
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP AND HARDWARE MATERIAL
  • COPPER COATED FINISH
  • 1.315 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 14 GAUGE
  • WEIGHT 17 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1113 CC
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 141 0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - P1117 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details