Atkore InternationalChannel Nut - Non MetricP1012S HG
Description
WITH SPRING TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
5/8 INCH NOMINAL DIAMETER
11 TPI
CASE HARDENED PROCESS
5/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[T] BRAND
USED ON P1000/P1100/P2000/P3
000 CHANNEL
WEIGHT 21 LB PER 100 PIECES
Atkore International
Done
Datasheet
Description
WITH SPRING TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
5/8 INCH NOMINAL DIAMETER
11 TPI
CASE HARDENED PROCESS
5/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[T] BRAND
USED ON P1000/P1100/P2000/P3
000 CHANNEL
WEIGHT 21 LB PER 100 PIECES
WITH SPRING TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
5/8 INCH NOMINAL DIAMETER
11 TPI
CASE HARDENED PROCESS
5/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[T] BRAND
USED ON P1000/P1100/P2000/P3
000 CHANNEL
WEIGHT 21 LB PER 100 PIECES