SQUARE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GOLD[T] FINISH
1 5/8 INCH
1 5/8 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH DIA BOLT/ROD SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
SQUARE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GOLD[T] FINISH
1 5/8 INCH
1 5/8 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH DIA BOLT/ROD SIZE
UNISTRUT[T] BRAND
SQUARE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GOLD[T] FINISH
1 5/8 INCH
1 5/8 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH DIA BOLT/ROD SIZE
UNISTRUT[T] BRAND
SQUARE TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL