BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
7.6 LB/FT WEIGHT
4 CHANNEL(S)
3.15 INCH DEFLECTION
960 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P1001C41 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
7.6 LB/FT WEIGHT
4 CHANNEL(S)
3.15 INCH DEFLECTION
960 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P1001C41 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
7.6 LB/FT WEIGHT
4 CHANNEL(S)
3.15 INCH DEFLECTION
960 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P1001C41 MODEL