Atkore InternationalChannel/Strut U FittingP1363D GR
Description
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
112 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
112 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[R] BRAND
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
112 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[R] BRAND