SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.9 LB/FT WEIGHT
3 1/2 INCH CENTER SPACING
1 CHANNEL(S)
2 3/4 INCH L X 7/8 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P1000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.9 LB/FT WEIGHT
3 1/2 INCH CENTER SPACING
1 CHANNEL(S)
2 3/4 INCH L X 7/8 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P1000 MODEL
SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.9 LB/FT WEIGHT
3 1/2 INCH CENTER SPACING
1 CHANNEL(S)
2 3/4 INCH L X 7/8 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P1000 MODEL