Atkore InternationalChannel/Strut Flat PlateA1065 GR
Description
SWIVEL TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
2 3/4 INCH
1 1/4 INCH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/2 INCH ON CENTER
5/8 INCH FROM END
Atkore International
Done
Datasheet
Description
SWIVEL TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
2 3/4 INCH
1 1/4 INCH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/2 INCH ON CENTER
5/8 INCH FROM END
SWIVEL TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
2 3/4 INCH
1 1/4 INCH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
HOLE SPACING 1 1/2 INCH ON CENTER
5/8 INCH FROM END