Atkore International Channel Conduit/Cable Clamp 016T020 ZD

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.44 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 17 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.44 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 17 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 016T020 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
016T020 ZD
Channel Conduit/Cable Clamp 016T020 ZD
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.44 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 17 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • PERMA-GOLD[T] FINISH
  • 1.44 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT
  • WEIGHT 17 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 016T020 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Hanger - 151 0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 600 lbs (272 kg)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details