Atkore International Pipe Hanger J1250N EG

Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 600 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 203 LB PER 100 PIECES
Datasheet
Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 600 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 203 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1250N EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1250N EG
Pipe Hanger J1250N EG
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 600 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 203 LB PER 100 PIECES
  • J, ROD MOUNT TYPE
  • ASTM A36/A575/A576/A635/A1011 GRADE 33 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 600 LOAD RATING IN LB
  • HOT ROLLED PICKLED OILED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 600 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • UNISTRUT[T] BRAND
  • WEIGHT 203 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1250N EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Pipe Hanger - 512H0075CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Pipe Clamp - P1113 HG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details