Atkore International Pipe Hanger J1220 EG

Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 33 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 3-3/8 INCH BOLT SIZE 1/4 INCH X 4 INCH BAND SIZE 3/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 13/32 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 33 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 3-3/8 INCH BOLT SIZE 1/4 INCH X 4 INCH BAND SIZE 3/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 13/32 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1220 EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1220 EG
Pipe Hanger J1220 EG
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 33 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 3-3/8 INCH BOLT SIZE 1/4 INCH X 4 INCH BAND SIZE 3/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 13/32 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • J TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 2 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • 300 LOAD RATING IN LB
  • HOT ROLLED, PUNCH PRESSED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • UNISTRUT. BRAND
  • WEIGHT 33 LB PER 100 PIECES
  • CENTER OF PIPE TO TOP OF HANGER 3-3/8 INCH
  • BOLT SIZE 1/4 INCH X 4 INCH
  • BAND SIZE 3/4 INCH WIDTH X 1/8 INCH THICKNESS
  • MOUNTING HOLE DIAMETER 13/32 INCH
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1220 EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Rigid/EMT Conduit Strap - 130 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 2.50 inch (63.50 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - P2009 EG - Atkore International
Specs
Support Type Pipe Clamp
View Details