Atkore International Pipe Hanger J1215 EG

Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 29 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 3 INCH BOLT SIZE 1/4 INCH X 3-1/2 INCH BAND SIZE 3/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 13/32 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 29 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 3 INCH BOLT SIZE 1/4 INCH X 3-1/2 INCH BAND SIZE 3/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 13/32 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1215 EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1215 EG
Pipe Hanger J1215 EG
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 29 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 3 INCH BOLT SIZE 1/4 INCH X 3-1/2 INCH BAND SIZE 3/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 13/32 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • J TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • 1.5 MIN. PIPE SIZE - DECIMAL
  • 1.5 MAX. PIPE SIZE - DECIMAL
  • 1-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 300 LOAD RATING IN LB
  • HOT ROLLED, PUNCH PRESSED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • UNISTRUT. BRAND
  • WEIGHT 29 LB PER 100 PIECES
  • CENTER OF PIPE TO TOP OF HANGER 3 INCH
  • BOLT SIZE 1/4 INCH X 3-1/2 INCH
  • BAND SIZE 3/4 INCH WIDTH X 1/8 INCH THICKNESS
  • MOUNTING HOLE DIAMETER 13/32 INCH
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1215 EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit Carrier - 67744 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Clamp - P1121 HG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Spring Hanger Type 25 - 25 92 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 22480 lbs (? to 10195 kg)
View Details