Atkore International Pipe Hanger J1210N EG

Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 300 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 25 LB PER 100 PIECES
Datasheet
Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 300 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 25 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1210N EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1210N EG
Pipe Hanger J1210N EG
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 300 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 25 LB PER 100 PIECES
  • J, ROD MOUNT TYPE
  • ASTM A36/A575/A576/A635/A1011 GRADE 33 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 INCH MIN. PIPE SIZE
  • 1 INCH MAX. PIPE SIZE
  • 300 LOAD RATING IN LB
  • HOT ROLLED PICKLED OILED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • UNISTRUT[T] BRAND
  • WEIGHT 25 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1210N EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 151 0600EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 1250 lbs (567 kg)
View Details
Channel Conduit/Cable Clamp - P1111 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details