COMBINATION WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
10 FT
1 27/32 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.7 LB/FT WEIGHT
2 CHANNEL(S)
0.53 INCH DEFLECTION
2810 LB BEAM LOAD RATING
8310 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1004A MODEL
Atkore International
Done
Datasheet
Description
COMBINATION WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
10 FT
1 27/32 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.7 LB/FT WEIGHT
2 CHANNEL(S)
0.53 INCH DEFLECTION
2810 LB BEAM LOAD RATING
8310 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1004A MODEL
COMBINATION WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
10 FT
1 27/32 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.7 LB/FT WEIGHT
2 CHANNEL(S)
0.53 INCH DEFLECTION
2810 LB BEAM LOAD RATING
8310 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1004A MODEL