Atkore International Channel Conduit/Cable Clamp 056N062 EG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3.95 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 55 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3.95 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 55 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 056N062 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
056N062 EG
Channel Conduit/Cable Clamp 056N062 EG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3.95 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 55 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3.95 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 3 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, STANDARD BOLT
  • WEIGHT 55 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 056N062 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Hanger - 430 0125PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details