Atkore International Channel Conduit/Cable Clamp 042N048 EG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3.07 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 2 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 55 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3.07 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 2 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 55 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 042N048 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
042N048 EG
Channel Conduit/Cable Clamp 042N048 EG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 3.07 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 2 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 55 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3.07 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 2 5/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, STANDARD BOLT
  • WEIGHT 55 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 042N048 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 151 0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 600 lbs (272 kg)
View Details
Conduit To Rod Clamp - CG5110 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 5.00 inch (127.00 mm)
View Details