Atkore International Channel Conduit/Cable Clamp 034N040 EG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 2.57 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 2 1/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 47 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 2.57 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 2 1/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 47 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 034N040 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
034N040 EG
Channel Conduit/Cable Clamp 034N040 EG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 2.57 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 2 1/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 47 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2.57 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 2 1/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, STANDARD BOLT
  • WEIGHT 47 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 034N040 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Pipe Hanger - 510R2100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - 020T024 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details