Atkore International Channel Conduit/Cable Clamp 008T012 ZD

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 0.94 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 13 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 0.94 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 13 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 008T012 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
008T012 ZD
Channel Conduit/Cable Clamp 008T012 ZD
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 0.94 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 13 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • PERMA-GOLD[T] FINISH
  • 0.94 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 3/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT
  • WEIGHT 13 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 008T012 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 180 0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 970 lbs (440 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Channel Conduit/Cable Clamp - 028M032 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.75 inch (44.45 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details