AAEON Electronics, Inc. NanoCOM-LN

Description
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module with Onboard Intel® Atom™ N455 Processor Main Feature Onboard Intel® Atom™ N455 Processor Intel® ICH8M Onboard DDR3 667 Memory Chip, Max. 1 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI-Express [x1] x 5 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM.0 Rev. 1.0/ 2.0
Description
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module with Onboard Intel® Atom™ N455 Processor Main Feature Onboard Intel® Atom™ N455 Processor Intel® ICH8M Onboard DDR3 667 Memory Chip, Max. 1 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI-Express [x1] x 5 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM.0 Rev. 1.0/ 2.0

Suppliers

Company
Product
Description
Supplier Links
 - NanoCOM-LN - AAEON Electronics, Inc.
Orange, CA, United States
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module with Onboard Intel® Atom™ N455 Processor Main Feature Onboard Intel® Atom™ N455 Processor Intel® ICH8M Onboard DDR3 667 Memory Chip, Max. 1 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI-Express [x1] x 5 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM.0 Rev. 1.0/ 2.0

Application

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

COM Express CPU Module with Onboard Intel® Atom™ N455 Processor
Main Feature

  • Onboard Intel® Atom™ N455 Processor
  • Intel® ICH8M
  • Onboard DDR3 667 Memory Chip, Max. 1 GB
  • Gigabit Ethernet
  • CRT, 18-bit Single-channel LVDS LCD
  • High Definition Audio Interface
  • PATA SSD (Up to 4GB) x 1, SATA 3.0Gb/s x 3
  • USB2.0 x 8
  • PCI-Express [x1] x 5
  • Wide DC Input Range, +4.75V to +14.7V (Optional)
  • COM Express Pin-out Type 1
  • Nano Module Size, 84mm x 55mm, COM.0 Rev. 1.0/ 2.0
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number NanoCOM-LN
Unlock Full Specs
to access all available technical data

Similar Products