AAEON Electronics, Inc. GENE-9655

Description
3.5” SubCompact Board With Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz Intel® GME965 + ICH8M SODIMM DDR2 533/667, Max. 2 GB Gigabit Ethernet x 2 DVI-I or CRT (Optional), 24-bit Dual-channel LVDS LCD 2CH Audio SATA 3.0Gb/s x 1 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini-PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional) Application Digital Signage Building/ Factory Automation Panel PC KIOSK Medical Euqipment
Description
3.5” SubCompact Board With Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz Intel® GME965 + ICH8M SODIMM DDR2 533/667, Max. 2 GB Gigabit Ethernet x 2 DVI-I or CRT (Optional), 24-bit Dual-channel LVDS LCD 2CH Audio SATA 3.0Gb/s x 1 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini-PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional) Application Digital Signage Building/ Factory Automation Panel PC KIOSK Medical Euqipment

Suppliers

Company
Product
Description
Supplier Links
 - GENE-9655 - AAEON Electronics, Inc.
Orange, CA, United States
3.5” SubCompact Board With Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz Intel® GME965 + ICH8M SODIMM DDR2 533/667, Max. 2 GB Gigabit Ethernet x 2 DVI-I or CRT (Optional), 24-bit Dual-channel LVDS LCD 2CH Audio SATA 3.0Gb/s x 1 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini-PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted Platform Module (Optional) Application Digital Signage Building/ Factory Automation Panel PC KIOSK Medical Euqipment

3.5” SubCompact Board With Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors
Main Feature

  • Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz
  • Intel® GME965 + ICH8M
  • SODIMM DDR2 533/667, Max. 2 GB
  • Gigabit Ethernet x 2
  • DVI-I or CRT (Optional), 24-bit Dual-channel LVDS LCD
  • 2CH Audio
  • SATA 3.0Gb/s x 1 (Optional RAID 0 & 1), CompactFlash™ x 1
  • USB2.0 x 6, COM x 4, 8-bit Digital I/O
  • Mini-PCI x 1, Mini Card x 1
  • +12V Only Operation
  • Onboard Trusted Platform Module (Optional)

Application

  • Digital Signage
  • Building/ Factory Automation
  • Panel PC
  • KIOSK
  • Medical Euqipment
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number GENE-9655
Unlock Full Specs
to access all available technical data

Similar Products