1U Intel Xeon Quad Core Network Appliance With 10 LAN Ports Main Feature
1U 10 LAN Network Appliance
Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU
240-Pin Dual-Channel ECC DDR2 667 SDRAM DIMM x 4 Up To 8 GB
Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function)
Ultra ATA 100 Port x 1 & SATA 3.0Gb/s x 2
CompactFlash Type 2 x 1 & Mini-PCI Type 3 x 1
300W Power With Auto Range Input
USB2.0 x 6 (Pin Headers x 4, Type A Port x 2 On Front Panel),
Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel
Watchdog Function 1~255 Sec.
Internal 3.5" Disk Drive Bay x 1
Application
Firewall
Load balancing
Bandwidth manager
Network Access Control
Web filter
Anti-spam/virus
1U Intel Xeon Quad Core Network Appliance With 10 LAN Ports
Main Feature
|
- 1U 10 LAN Network Appliance
- Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU
- 240-Pin Dual-Channel ECC DDR2 667 SDRAM DIMM x 4 Up To 8 GB
- Fiber Ethernet x 4 & Optional Gigabit Ethernet x 6 (4 Ports Bypass Function)
- Ultra ATA 100 Port x 1 & SATA 3.0Gb/s x 2
- CompactFlash Type 2 x 1 & Mini-PCI Type 3 x 1
- 300W Power With Auto Range Input
- USB2.0 x 6 (Pin Headers x 4, Type A Port x 2 On Front Panel),
- Parallel LCM With Keypad x 1 & RS-232 Console x 1 On Front Panel
- Watchdog Function 1~255 Sec.
- Internal 3.5" Disk Drive Bay x 1
|
Application
|
- Firewall
- Load balancing
- Bandwidth manager
- Network Access Control
- Web filter
- Anti-spam/virus
|