Application
Firewall
VPN
IDS (Intrusion Detection System)
Router
1U Intel Core 2 Duo Networking Appliance with 6/8 PCI-Express LAN Ports Main Feature
1U 8 LAN Ports Net Work Appliance Platform
Intel Pentium 4, Core 2 Duo & Dual Core LGA775 CPU, (Tc=70.8o @ 115W)
240-pin Dual Channel DDRII 667 SDRAM DIMM x 2 Support up to 4GB
Intel 945G Integrated Graphics Accelerator
PCI-E 10/100/1000Base-TX Ethernet x 6 (2 Ports Bypass Function) & 10/100 Ethernet x 2
Ultra ATA-100 Port x 1 & SATA-II x 2
CompactFlash Type-II Connector & DOM
250W Power with Auto Range Input
USB2.0 Port x 6 (Pin Header x 4), Parallel LCM with Keypad, RS-232, Console x 1 On The Front Panel
Watchdog Function 1~255 Sec. 3.5" Disk Drive Bay Internal x 1 PCI Express [x1]/ PCI-X/ PCI Expansion Slot (Optional)
1U Intel Core 2 Duo Network Appliance With 6/8 PCI-Express LAN Main Feature
1U 8 LAN Network Appliance
Intel Pentium 4, Core 2 Duo & Dual Core LGA775 CPU
240-Pin Dual-Channel DDR2 533/667 SDRAM DIMM x 2 Up To 4 GB
Intel 945G Integrated Graphics Accelerator
10/100/1000Base-TX Ethernet x 6 (2 Ports Bypass Function) & 10/100Base-TX Ethernet x 2
Ultra ATA 100 Port x 1 & SATA 3.0Gb/s x 2
CompactFlash Type 2 x 1 & DOM
250W Power With Auto Range Input
USB2.0 x 6 (Pin Header x 4), Parallel LCM With Keypad, RS-232, Console x 1 On The Front Panel
Watchdog Function 1~255 Sec.
Internal 3.5" Disk Drive Bay x 1
PCI-Express [x1], PCI-X, PCI Expansion Slot (Optional)
Application
Firewall
IDP/IPS
Load balancing
Bandwidth manager
Network Access Control
Web filter
Anti-spam/virus
Application
|
- Firewall
- VPN
- IDS (Intrusion Detection System)
- Router
|
1U Intel Core 2 Duo Networking Appliance with 6/8 PCI-Express LAN Ports
Main Feature
|
- 1U 8 LAN Ports Net Work Appliance Platform
- Intel Pentium 4, Core 2 Duo & Dual Core LGA775 CPU, (Tc=70.8o @ 115W)
- 240-pin Dual Channel DDRII 667 SDRAM DIMM x 2 Support up to 4GB
- Intel 945G Integrated Graphics Accelerator
- PCI-E 10/100/1000Base-TX Ethernet x 6 (2 Ports Bypass Function) & 10/100 Ethernet x 2
- Ultra ATA-100 Port x 1 & SATA-II x 2
- CompactFlash Type-II Connector & DOM
- 250W Power with Auto Range Input
- USB2.0 Port x 6 (Pin Header x 4), Parallel LCM with Keypad, RS-232, Console x 1 On The Front Panel
- Watchdog Function 1~255 Sec.
3.5" Disk Drive Bay Internal x 1
PCI Express [x1]/ PCI-X/ PCI Expansion Slot (Optional)
|
1U Intel Core 2 Duo Network Appliance With 6/8 PCI-Express LAN
Main Feature
|
- 1U 8 LAN Network Appliance
- Intel Pentium 4, Core 2 Duo & Dual Core LGA775 CPU
- 240-Pin Dual-Channel DDR2 533/667 SDRAM DIMM x 2 Up To 4 GB
- Intel 945G Integrated Graphics Accelerator
- 10/100/1000Base-TX Ethernet x 6 (2 Ports Bypass Function) & 10/100Base-TX Ethernet x 2
- Ultra ATA 100 Port x 1 & SATA 3.0Gb/s x 2
- CompactFlash Type 2 x 1 & DOM
- 250W Power With Auto Range Input
- USB2.0 x 6 (Pin Header x 4), Parallel LCM With Keypad, RS-232, Console x 1 On The Front Panel
- Watchdog Function 1~255 Sec.
- Internal 3.5" Disk Drive Bay x 1
- PCI-Express [x1], PCI-X, PCI Expansion Slot (Optional)
|
Application
|
- Firewall
- IDP/IPS
- Load balancing
- Bandwidth manager
- Network Access Control
- Web filter
- Anti-spam/virus
|