AAEON Electronics, Inc. COM-U15

Description
COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processor Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Main Feature Onboard Intel® Atom™ Z530/Z510 Processor Intel® System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA x 1 or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type II Compact Module Size, 95mm x 95mm
Description
COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processor Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Main Feature Onboard Intel® Atom™ Z530/Z510 Processor Intel® System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA x 1 or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type II Compact Module Size, 95mm x 95mm

Suppliers

Company
Product
Description
Supplier Links
 - COM-U15 - AAEON Electronics, Inc.
Orange, CA, United States
COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processor Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Main Feature Onboard Intel® Atom™ Z530/Z510 Processor Intel® System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA x 1 or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type II Compact Module Size, 95mm x 95mm

COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processor
Application

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Main Feature

  • Onboard Intel® Atom™ Z530/Z510 Processor
  • Intel® System Controller Hub US15W
  • SODIMM DDR2 400/533 Memory, Max. 2 GB
  • Gigabit Ethernet
  • Up to 24-bit LVDS LCD, SDVO
  • High Definition Audio Interface
  • PATA SSD (Up to 4GB) x 1, SATA x 1 or PATA x 1
  • USB2.0 x 8
  • PCI-Express [x1] x 1
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Pin-out Type II
  • Compact Module Size, 95mm x 95mm
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number COM-U15
Unlock Full Specs
to access all available technical data

Similar Products