AAEON Electronics, Inc. COM-LN A1.0

Description
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module With Onboard Intel® Atom™ N450/D410/D510 Processors Main Feature Onboard Intel® Atom™ N450/D410/D510 Processors Intel® ICH8M SODIMM DDR2 533/667/800 Memory, Max. 4 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 5 (x 6: Optional) Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
Description
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module With Onboard Intel® Atom™ N450/D410/D510 Processors Main Feature Onboard Intel® Atom™ N450/D410/D510 Processors Intel® ICH8M SODIMM DDR2 533/667/800 Memory, Max. 4 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 5 (x 6: Optional) Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0

Suppliers

Company
Product
Description
Supplier Links
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module With Onboard Intel® Atom™ N450/D410/D510 Processors Main Feature Onboard Intel® Atom™ N450/D410/D510 Processors Intel® ICH8M SODIMM DDR2 533/667/800 Memory, Max. 4 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 5 (x 6: Optional) Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0

Application

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

COM Express CPU Module With Onboard Intel® Atom™ N450/D410/D510 Processors
Main Feature

  • Onboard Intel® Atom™ N450/D410/D510 Processors
  • Intel® ICH8M
  • SODIMM DDR2 533/667/800 Memory, Max. 4 GB
  • Gigabit Ethernet
  • CRT, 18-bit Single-channel LVDS LCD
  • High Definition Audio Interface
  • PATA x 1, SATA 3.0Gb/s x 3
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x1] x 5 (x 6: Optional)
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Pin-out Type 2
  • Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number COM-LN A1.0
Unlock Full Specs
to access all available technical data

Similar Products