AAEON Electronics, Inc. COM-945GSE

Description
COM Express CPU Module With Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0 Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage
Description
COM Express CPU Module With Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0 Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage

Suppliers

Company
Product
Description
Supplier Links
 - COM-945GSE - AAEON Electronics, Inc.
Orange, CA, United States
COM Express CPU Module With Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0 Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage

COM Express CPU Module With Onboard Intel® Atom™ N270 Processor
Main Feature

  • Onboard Intel® Atom™ N270 Processor
  • Intel® 945GSE + ICH7M
  • SODIMM DDR2 400/533 Memory, Max. 2 GB
  • Gigabit Ethernet
  • CRT, 18-bit Dual-channel LVDS LCD, SDVO
  • High Definition Audio Interface
  • PATA x 1, SATA 1.5Gb/s x 2
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x1] x 3
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Pin-out Type 2
  • Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0

Application

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number COM-945GSE
Unlock Full Specs
to access all available technical data

Similar Products