AAEON Electronics, Inc. BP-206SP-P4-A10

Description
Wallmount, PCI, 6-slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm)
Description
Wallmount, PCI, 6-slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCI, 6-slot Backplane, 4 PCI, Single Segment Main Feature Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm)

Wallmount, PCI, 6-slot Backplane, 4 PCI, Single Segment
Main Feature

  • Master: PCI (2 Master)
  • PCI: 4
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 5.3" x 7.4" (134mm x 188mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206SP-P4-A10
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes - PCA-6114P4-0C2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
VITA 41.0 VXS Backplane - VITA 41 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Board Function Active Backplane
Bus / Standard VME64x
ISA 0
View Details
 - BP-214SG-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details