AAEON Electronics, Inc. BP-206SG-P2

Description
Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 2 ISA: 3 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3"(264mm x 134mm)
Description
Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 2 ISA: 3 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3"(264mm x 134mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 2 ISA: 3 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3"(264mm x 134mm)

Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment
Main Feature

  • Master: PICMG
  • PICMG: 2
  • PCI: 2
  • ISA: 3
  • System: Single
  • Fan Connector: 2
  • AT Power Connector: 1
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 10.4" x 5.3"(264mm x 134mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206SG-P2
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
Power Connectors AT; ATX
Unlock Full Specs
to access all available technical data

Similar Products

20-slot Rackmount Chassis Backplanes - PCE-5B18-0GA1 - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
e2c 67 Backplane - 0941 UNC 030 - Lumberg Automation - A Belden Brand
Lumberg Automation - A Belden Brand
Specs
Board Function Passive Backplane
Bus / Standard Fieldbus
Form Factor 120 mm (H) x 411 mm (L)
View Details
 - BP-204SP-P3 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI
Form Factor ATX
View Details
2 SLOT BUTTERFLY, 1 PCI + 2 ISA - CLM-02SD - Huntec, Inc.
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details