AAEON Electronics, Inc. AEC-206

Description
6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications Front Accessible 5.25" CD-ROM x 1, 3.5" Floppy Disk Drive x 1, And Internal 3.5" Hard Disk Drive x 2 Easy-To-Replace Ball Bearing Cooling Fan With Filter x 1 For Card Area Card Hold-Down Bar x 1 Application Automation Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation
Description
6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications Front Accessible 5.25" CD-ROM x 1, 3.5" Floppy Disk Drive x 1, And Internal 3.5" Hard Disk Drive x 2 Easy-To-Replace Ball Bearing Cooling Fan With Filter x 1 For Card Area Card Hold-Down Bar x 1 Application Automation Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation

Suppliers

Company
Product
Description
Supplier Links
 - AEC-206 - AAEON Electronics, Inc.
Orange, CA, United States
6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications Front Accessible 5.25" CD-ROM x 1, 3.5" Floppy Disk Drive x 1, And Internal 3.5" Hard Disk Drive x 2 Easy-To-Replace Ball Bearing Cooling Fan With Filter x 1 For Card Area Card Hold-Down Bar x 1 Application Automation Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation

6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support
Main Feature

  • High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes
  • Wallmount Or Desktop Applications
  • Front Accessible 5.25" CD-ROM x 1, 3.5" Floppy Disk Drive x 1, And Internal 3.5" Hard Disk Drive x 2
  • Easy-To-Replace Ball Bearing Cooling Fan With Filter x 1 For Card Area
  • Card Hold-Down Bar x 1

Application

  • Automation
  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking machine
  • ITS
  • HMI
  • Workstation
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Industrial Chassis and Card Cages
Product Number AEC-206
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX chassis with one low profile expansion slot - AIMB-B2000-15ZE - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
 - AMC-262 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Number of Fans 1
View Details