AstroNova Product Identification Double-Sided Apparel Label Printer Plexo! duo 453

Description
Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print double-sided care labels and tags, hang tags, and price tags, the rugged Plexo! duo is equally at home in a service bureau or factory floor. 2 Color Care Label Printing: The Plexo! duo 453 can print all ASTM care label symbols and color logos and is capable of printing variable information on-the-fly. This duplex printer is at its best printing narrow labels between 0.78” – 4.1” wide (20mm -106mm ), and is compatible with most non-woven and polysatin care label materials, paper tag materials, and the QuickLabel family of washable thermal transfer ribbons for apparel applications. The Plexo! duo is also compatible with shrink tubing material, and can be used to print cable and wire markers. It is convenient to cut labels printed by the Plexo! duo 453, either at the end of a batch or in individual labels. The printer can be mated to an integrated cutter or integrated cutter-stacker accessory, making it easy to print, cut, and then stack printed labels or tags at any time. It’s also easy to rewind a roll of care labels inline with the integrated rewinder accessory.
Description
Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print double-sided care labels and tags, hang tags, and price tags, the rugged Plexo! duo is equally at home in a service bureau or factory floor. 2 Color Care Label Printing: The Plexo! duo 453 can print all ASTM care label symbols and color logos and is capable of printing variable information on-the-fly. This duplex printer is at its best printing narrow labels between 0.78” – 4.1” wide (20mm -106mm ), and is compatible with most non-woven and polysatin care label materials, paper tag materials, and the QuickLabel family of washable thermal transfer ribbons for apparel applications. The Plexo! duo is also compatible with shrink tubing material, and can be used to print cable and wire markers. It is convenient to cut labels printed by the Plexo! duo 453, either at the end of a batch or in individual labels. The printer can be mated to an integrated cutter or integrated cutter-stacker accessory, making it easy to print, cut, and then stack printed labels or tags at any time. It’s also easy to rewind a roll of care labels inline with the integrated rewinder accessory.

Suppliers

Company
Product
Description
Supplier Links
Double-Sided Apparel Label Printer - Plexo! duo 453 - AstroNova Product Identification
West Warwick, RI, United States
Double-Sided Apparel Label Printer
Plexo! duo 453
Double-Sided Apparel Label Printer Plexo! duo 453
Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print double-sided care labels and tags, hang tags, and price tags, the rugged Plexo! duo is equally at home in a service bureau or factory floor. 2 Color Care Label Printing: The Plexo! duo 453 can print all ASTM care label symbols and color logos and is capable of printing variable information on-the-fly. This duplex printer is at its best printing narrow labels between 0.78” – 4.1” wide (20mm -106mm ), and is compatible with most non-woven and polysatin care label materials, paper tag materials, and the QuickLabel family of washable thermal transfer ribbons for apparel applications. The Plexo! duo is also compatible with shrink tubing material, and can be used to print cable and wire markers. It is convenient to cut labels printed by the Plexo! duo 453, either at the end of a batch or in individual labels. The printer can be mated to an integrated cutter or integrated cutter-stacker accessory, making it easy to print, cut, and then stack printed labels or tags at any time. It’s also easy to rewind a roll of care labels inline with the integrated rewinder accessory.

Double-Sided Label Printing in Any 2 Colors:

The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print double-sided care labels and tags, hang tags, and price tags, the rugged Plexo! duo is equally at home in a service bureau or factory floor.

2 Color Care Label Printing:

The Plexo! duo 453 can print all ASTM care label symbols and color logos and is capable of printing variable information on-the-fly. This duplex printer is at its best printing narrow labels between 0.78” – 4.1” wide (20mm -106mm ), and is compatible with most non-woven and polysatin care label materials, paper tag materials, and the QuickLabel family of washable thermal transfer ribbons for apparel applications. The Plexo! duo is also compatible with shrink tubing material, and can be used to print cable and wire markers.

It is convenient to cut labels printed by the Plexo! duo 453, either at the end of a batch or in individual labels. The printer can be mated to an integrated cutter or integrated cutter-stacker accessory, making it easy to print, cut, and then stack printed labels or tags at any time. It’s also easy to rewind a roll of care labels inline with the integrated rewinder accessory.

Supplier's Site

Technical Specifications

  AstroNova Product Identification
Product Category Label Printers
Product Number Plexo! duo 453
Product Name Double-Sided Apparel Label Printer
Technology Thermal Transfer
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MSI/Plessey; POSTNET; UPC; VeriCode/DataMatrix; QR-Code, RSS 14 Truncated
Mounting Options Stand-alone
Features RoHS; Color Printing; Memory / Storage; Programmable
Printing Rate 30 to 125 mm/sec (70.87 to 295 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details