The Assured Automation V4 Series electric actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves 1/4" to 1" in size. This compact industrial unit has external wire leads eliminating the need to open the unit (for on/off units - modulating units have an internal terminal strip).
| Assured Automation | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | V4 Series |
| Product Name | Compact Valve Actuator |
| Valve Motion | Rotary |
| Actuator Torque | 300 In-lbs (346 kg-cm) |
| Full Range of Rotary Motion | 90° |
| AC Voltage | 24 to 115 volts |