Assured Automation Electric Valve Actuator R Series

Description
The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features & Benefits • Compact design • Direct mounting to valve • Declutchable manual override • Thermally protected motor • Nema-4 Weatherproof enclosure • Hardened steel gearing • Self-lubricating shaft bearings • Factory sealed gearbox • Position Indicator Materials Mounting/Shaft: Zinc plated steel Cover: Composite, PVC Base: Diecast Zinc Alloy Base Finish: Powder Coated Epoxy Specifications Temperature Range: -40°F (w/ heater and thermostat) to +150°F Enclosure: Nema-4, 4x Conduit Connection: 1/2"-14 NPT Duty Cycle: AC Units: 25% DC Units:100% Lubrication: Permanently lubricated gear train and bearings Mounting/Shaft: ISO 5211/Female Options • Heater with Thermostat • Extra Switch
Request a Quote Datasheet
Description
The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features & Benefits • Compact design • Direct mounting to valve • Declutchable manual override • Thermally protected motor • Nema-4 Weatherproof enclosure • Hardened steel gearing • Self-lubricating shaft bearings • Factory sealed gearbox • Position Indicator Materials Mounting/Shaft: Zinc plated steel Cover: Composite, PVC Base: Diecast Zinc Alloy Base Finish: Powder Coated Epoxy Specifications Temperature Range: -40°F (w/ heater and thermostat) to +150°F Enclosure: Nema-4, 4x Conduit Connection: 1/2"-14 NPT Duty Cycle: AC Units: 25% DC Units:100% Lubrication: Permanently lubricated gear train and bearings Mounting/Shaft: ISO 5211/Female Options • Heater with Thermostat • Extra Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Valve Actuator - R Series - Assured Automation
Roselle, NJ, United States
Electric Valve Actuator
R Series
Electric Valve Actuator R Series
The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features & Benefits • Compact design • Direct mounting to valve • Declutchable manual override • Thermally protected motor • Nema-4 Weatherproof enclosure • Hardened steel gearing • Self-lubricating shaft bearings • Factory sealed gearbox • Position Indicator Materials Mounting/Shaft: Zinc plated steel Cover: Composite, PVC Base: Diecast Zinc Alloy Base Finish: Powder Coated Epoxy Specifications Temperature Range: -40°F (w/ heater and thermostat) to +150°F Enclosure: Nema-4, 4x Conduit Connection: 1/2"-14 NPT Duty Cycle: AC Units: 25% DC Units:100% Lubrication: Permanently lubricated gear train and bearings Mounting/Shaft: ISO 5211/Female Options • Heater with Thermostat • Extra Switch

The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4".

Features & Benefits
• Compact design
• Direct mounting to valve
• Declutchable manual override
• Thermally protected motor
• Nema-4 Weatherproof enclosure
• Hardened steel gearing
• Self-lubricating shaft bearings
• Factory sealed gearbox
• Position Indicator

Materials
Mounting/Shaft: Zinc plated steel
Cover: Composite, PVC
Base: Diecast Zinc Alloy
Base Finish: Powder Coated Epoxy

Specifications
Temperature Range:
-40°F (w/ heater and thermostat)
to +150°F
Enclosure:
Nema-4, 4x
Conduit Connection:
1/2"-14 NPT
Duty Cycle:
AC Units: 25%
DC Units:100%
Lubrication:
Permanently lubricated gear train
and bearings
Mounting/Shaft:
ISO 5211/Female

Options
• Heater with Thermostat
• Extra Switch

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Electric Valve Actuators
Product Number R Series
Product Name Electric Valve Actuator
Valve Motion Rotary
Actuator Torque 300 to 600 In-lbs (346 to 692 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electric Valve Actuator - CE Series - Assured Automation
Specs
AC Voltage 24 volts
DC Voltage 12 to 24 volts
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Explosion Proof Electric Valve Actuator - B Series - Assured Automation
Specs
Valve Motion Rotary
Actuator Torque 150 to 20000 In-lbs (173 to 23061 kg-cm)
Full Range of Rotary Motion 90°
View Details
Compact Valve Actuator - V4 Series - Assured Automation
Specs
Valve Motion Rotary
Actuator Torque 300 In-lbs (346 kg-cm)
Full Range of Rotary Motion 90°
View Details
Automatic Batch Controller - ABC Series - Assured Automation
Specs
Operation OnOff
View Details