Assured Automation Compact Electric Valve Actuator K4 Series

Description
The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad. The actuator is available in 115 VAC and 24 VDC with a complete line of accessories available. Features & Benefits • 90° travel (adjustable between 20° and 95°). • Working torques of 608 in./lbs. to 5208 in./lbs. • Duty cycle of 75% to 100%. • Weatherproof enclosure to NEMA-4/4X standard. (UL certified) • Internal wire terminals • Built-in auto reset • Motor Class F insulation to 311°F. • Ball bearing construction. • Manual override. • Visual position indicator. • Maximum working noise of 73 dB. • ISO 5211 mounting pad. • Full line of accessories including positioners, extra limit switches, potentiometer feedback, and speed control Optional Features • 4-20mA modulating positioner. Specifications Temperature Range: -4 to +131°F Enclosure: Nema 4/4X, weatherproof Electrical Connection: Internal wire terminals Duty Cycle: 75 to 100%
Request a Quote Datasheet
Description
The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad. The actuator is available in 115 VAC and 24 VDC with a complete line of accessories available. Features & Benefits • 90° travel (adjustable between 20° and 95°). • Working torques of 608 in./lbs. to 5208 in./lbs. • Duty cycle of 75% to 100%. • Weatherproof enclosure to NEMA-4/4X standard. (UL certified) • Internal wire terminals • Built-in auto reset • Motor Class F insulation to 311°F. • Ball bearing construction. • Manual override. • Visual position indicator. • Maximum working noise of 73 dB. • ISO 5211 mounting pad. • Full line of accessories including positioners, extra limit switches, potentiometer feedback, and speed control Optional Features • 4-20mA modulating positioner. Specifications Temperature Range: -4 to +131°F Enclosure: Nema 4/4X, weatherproof Electrical Connection: Internal wire terminals Duty Cycle: 75 to 100%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Electric Valve Actuator - K4 Series - Assured Automation
Roselle, NJ, United States
Compact Electric Valve Actuator
K4 Series
Compact Electric Valve Actuator K4 Series
The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad. The actuator is available in 115 VAC and 24 VDC with a complete line of accessories available. Features & Benefits • 90° travel (adjustable between 20° and 95°). • Working torques of 608 in./lbs. to 5208 in./lbs. • Duty cycle of 75% to 100%. • Weatherproof enclosure to NEMA-4/4X standard. (UL certified) • Internal wire terminals • Built-in auto reset • Motor Class F insulation to 311°F. • Ball bearing construction. • Manual override. • Visual position indicator. • Maximum working noise of 73 dB. • ISO 5211 mounting pad. • Full line of accessories including positioners, extra limit switches, potentiometer feedback, and speed control Optional Features • 4-20mA modulating positioner. Specifications Temperature Range: -4 to +131°F Enclosure: Nema 4/4X, weatherproof Electrical Connection: Internal wire terminals Duty Cycle: 75 to 100%

The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad. The actuator is available in 115 VAC and 24 VDC with a complete line of accessories available.

Features & Benefits
• 90° travel (adjustable between 20° and 95°).
• Working torques of 608 in./lbs. to 5208 in./lbs.
• Duty cycle of 75% to 100%.
• Weatherproof enclosure to NEMA-4/4X standard. (UL certified)
• Internal wire terminals
• Built-in auto reset
• Motor Class F insulation to 311°F.
• Ball bearing construction.
• Manual override.
• Visual position indicator.
• Maximum working noise of 73 dB.
• ISO 5211 mounting pad.
• Full line of accessories including positioners, extra limit switches,
potentiometer feedback, and speed control

Optional Features
• 4-20mA modulating positioner.

Specifications
Temperature Range:
-4 to +131°F
Enclosure:
Nema 4/4X, weatherproof
Electrical Connection:
Internal wire terminals
Duty Cycle:
75 to 100%

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Electric Valve Actuators
Product Number K4 Series
Product Name Compact Electric Valve Actuator
Valve Motion Rotary
Actuator Torque 608 to 5208 In-lbs (701 to 6005 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 115 volts
Unlock Full Specs
to access all available technical data