Assured Automation Explosion Proof Electric Valve Actuator B Series

Description
The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques and operating speeds to fit your specific requirements. B Series Electric Actuators are low maintenance, combining compact design and modular construction with a large array of available options for a variety of applications. Features & Benefits Heater and thermostat installed in all actuators Hardened steel drive shaft Rugged Enclosure for Industrial Applications Manual Override on all units Visual Open/Close Indicator Large terminal strip for easy wiring ISO mounting bolt pattern and square drive shaft Thermal overload protection Optional Features Modulating control board with digital calibration Extra switches On-board relays, feedback sensors and timers Failsafe spring return Heavy duty brake
Request a Quote Datasheet
Description
The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques and operating speeds to fit your specific requirements. B Series Electric Actuators are low maintenance, combining compact design and modular construction with a large array of available options for a variety of applications. Features & Benefits Heater and thermostat installed in all actuators Hardened steel drive shaft Rugged Enclosure for Industrial Applications Manual Override on all units Visual Open/Close Indicator Large terminal strip for easy wiring ISO mounting bolt pattern and square drive shaft Thermal overload protection Optional Features Modulating control board with digital calibration Extra switches On-board relays, feedback sensors and timers Failsafe spring return Heavy duty brake
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Electric Valve Actuator - B Series - Assured Automation
Roselle, NJ, United States
Explosion Proof Electric Valve Actuator
B Series
Explosion Proof Electric Valve Actuator B Series
The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques and operating speeds to fit your specific requirements. B Series Electric Actuators are low maintenance, combining compact design and modular construction with a large array of available options for a variety of applications. Features & Benefits Heater and thermostat installed in all actuators Hardened steel drive shaft Rugged Enclosure for Industrial Applications Manual Override on all units Visual Open/Close Indicator Large terminal strip for easy wiring ISO mounting bolt pattern and square drive shaft Thermal overload protection Optional Features Modulating control board with digital calibration Extra switches On-board relays, feedback sensors and timers Failsafe spring return Heavy duty brake

The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques and operating speeds to fit your specific requirements.

B Series Electric Actuators are low maintenance, combining compact design and modular construction with a large array of available options for a variety of applications.

Features & Benefits

  • Heater and thermostat installed in all actuators
  • Hardened steel drive shaft
  • Rugged Enclosure for Industrial Applications
  • Manual Override on all units
  • Visual Open/Close Indicator
  • Large terminal strip for easy wiring
  • ISO mounting bolt pattern and square drive shaft
  • Thermal overload protection

Optional Features

  • Modulating control board with digital calibration
  • Extra switches
  • On-board relays, feedback sensors and timers
  • Failsafe spring return
  • Heavy duty brake
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Electric Valve Actuators
Product Number B Series
Product Name Explosion Proof Electric Valve Actuator
Valve Motion Rotary
Actuator Torque 150 to 20000 In-lbs (173 to 23061 kg-cm)
Full Range of Rotary Motion 90°
Unlock Full Specs
to access all available technical data

Similar Products

Electric Valve Actuator - R Series - Assured Automation
Specs
Valve Motion Rotary
Actuator Torque 300 to 600 In-lbs (346 to 692 kg-cm)
Full Range of Rotary Motion 90°
View Details
Reversible Electric Valve Actuator - S4 Series - Assured Automation
Specs
Valve Motion Rotary
Actuator Torque 170 to 3097 In-lbs (196 to 3571 kg-cm)
Full Range of Rotary Motion 90°
View Details
Compact Valve Actuator - V4 Series - Assured Automation
Specs
Valve Motion Rotary
Actuator Torque 300 In-lbs (346 kg-cm)
Full Range of Rotary Motion 90°
View Details
Miniature Electric Valve Actuator - CE Series - Assured Automation
Specs
AC Voltage 24 volts
DC Voltage 12 to 24 volts
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details